Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096504-812965-000
Voltage Rating: 35 kV
Number of Conductors: 3
Insulation Diameter: 35.56 mm
Categories: OEM Parts(0-9)
Number of Cores: 3
Alternative Parts (Cross-Reference): 812965-000HVS-T-3582
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Conductor Diameter: 17.272 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096504-812965-000 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 812965-000 |