TE Connectivity Heat Shrink Boots 812827-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 24 MM , 28 MM , 30 MM , 20 MM , 32 MM , 22 MM , 34 MM , 26 MM  [.94 INCH , 1.33 INCH , 1.1 INCH , .86 INCH , 1.02 INCH , 1.25 INCH , .78 INCH , 1.18 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I, BS-G-198-5-DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 24 MM , 28 MM , 30 MM , 20 MM , 32 MM , 22 MM , 34 MM , 26 MM  [.94 INCH , 1.33 INCH , 1.1 INCH , .86 INCH , 1.02 INCH , 1.25 INCH , .78 INCH , 1.18 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I, BS-G-198-5-DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 812827-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
812827-000
Heat Shrink Boots 812827-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 24 MM , 28 MM , 30 MM , 20 MM , 32 MM , 22 MM , 34 MM , 26 MM  [.94 INCH , 1.33 INCH , 1.1 INCH , .86 INCH , 1.02 INCH , 1.25 INCH , .78 INCH , 1.18 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I, BS-G-198-5-DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 24 MM , 28 MM , 30 MM , 20 MM , 32 MM , 22 MM , 34 MM , 26 MM  [.94 INCH , 1.33 INCH , 1.1 INCH , .86 INCH , 1.02 INCH , 1.25 INCH , .78 INCH , 1.18 INCH ]
  • Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I, BS-G-198-5-DA

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 812827-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
812827-000
shrink tube 812827-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
812827-000
shrink tube 812827-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 812827-000 812827-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 004487-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0390554001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 036641-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 065438-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details