TE Connectivity SolderSleeve Shield Terminators 812793N004

Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : AS22759/32 Dimensions Dielectric Outside Diameter (Max) : .5 MM  [.02 INCH ] Expanded Inside Diameter (Min) : 2.65 MM  [.105 INCH ] Jacket Outside Diameter : 1.9 MM  [.14 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Pre-Installed Lead Wire Size (CMA) : 177 Pre-Installed Lead Wire Size (MMSQ) : .09 Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Product Type : Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection
Request a Quote
Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : AS22759/32 Dimensions Dielectric Outside Diameter (Max) : .5 MM  [.02 INCH ] Expanded Inside Diameter (Min) : 2.65 MM  [.105 INCH ] Jacket Outside Diameter : 1.9 MM  [.14 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Pre-Installed Lead Wire Size (CMA) : 177 Pre-Installed Lead Wire Size (MMSQ) : .09 Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Product Type : Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 812793N004 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
812793N004
SolderSleeve Shield Terminators 812793N004
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : AS22759/32 Dimensions Dielectric Outside Diameter (Max) : .5 MM  [.02 INCH ] Expanded Inside Diameter (Min) : 2.65 MM  [.105 INCH ] Jacket Outside Diameter : 1.9 MM  [.14 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Pre-Installed Lead Wire Size (CMA) : 177 Pre-Installed Lead Wire Size (MMSQ) : .09 Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features Product Type : Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection

Body Features


  • Lead Color : White/Black
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : No
  • Pre-Installed Lead Type : AS22759/32

Dimensions


  • Dielectric Outside Diameter (Max) : .5 MM  [.02 INCH ]
  • Expanded Inside Diameter (Min) : 2.65 MM  [.105 INCH ]
  • Jacket Outside Diameter : 1.9 MM  [.14 INCH ]
  • Overall Length : 16.5 MM  [.65 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 26
  • Pre-Installed Lead Wire Size (CMA) : 177
  • Pre-Installed Lead Wire Size (MMSQ) : .09
  • Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ]
  • Shield Outside Diameter (Min) : .9 MM  [.035 INCH ]
  • Wire Size (MMSQ) : .14
  • Wire Size (AWG) : 26

Industry Standards


  • Government Qualified : Yes
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2

Product Type Features


  • Product Type : Shield Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 812793N004
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 219271N005 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 0657620002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 251379-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 238800-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details