TE Connectivity Inlet Filters 812383-SF

Description
Body Features Product Weight : 153 G  [5.39 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 93 MM  [3.66 INCH ] Product Length : 32 MM  [1.25 INCH ] Product Width : 49.8 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 1.5 Capacitance Cy2 : .47 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .78 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 280 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 160 Overvoltage Category : II Industry Standards Certified To : EN 60601-1, EN 60950, UL 1283, EN 60320, CSA 22.2 No. 8 1986, EN 60939, UL 544 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 153 G  [5.39 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 93 MM  [3.66 INCH ] Product Length : 32 MM  [1.25 INCH ] Product Width : 49.8 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 1.5 Capacitance Cy2 : .47 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .78 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 280 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 160 Overvoltage Category : II Industry Standards Certified To : EN 60601-1, EN 60950, UL 1283, EN 60320, CSA 22.2 No. 8 1986, EN 60939, UL 544 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 812383-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
812383-SF
Inlet Filters 812383-SF
Body Features Product Weight : 153 G  [5.39 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 93 MM  [3.66 INCH ] Product Length : 32 MM  [1.25 INCH ] Product Width : 49.8 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 1.5 Capacitance Cy2 : .47 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .78 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 280 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 160 Overvoltage Category : II Industry Standards Certified To : EN 60601-1, EN 60950, UL 1283, EN 60320, CSA 22.2 No. 8 1986, EN 60939, UL 544 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Switch Type : DPST Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 153 G  [5.39 OZ ]

Configuration Features


  • Fuse Options : Dual

Dimensions


  • Product Height : 93 MM  [3.66 INCH ]
  • Product Length : 32 MM  [1.25 INCH ]
  • Product Width : 49.8 MM  [1.96 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 220
  • Capacitance Cy1 : 1.5
  • Capacitance Cy2 : .47
  • Current Rating (Max) (AMP) : 6
  • Inductance L1 (MICHEN) : .78
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 280
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 160
  • Overvoltage Category : II

Industry Standards


  • Certified To : EN 60601-1, EN 60950, UL 1283, EN 60320, CSA 22.2 No. 8 1986, EN 60939, UL 544
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Switch Type : DPST
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 812383-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609965-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive
Rated Current 1 amps
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5556 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filters - 2094442 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers