TE Connectivity Heat Shrink Boots 811946-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 28 MM , 22 MM , 26 MM , 24 MM  [.78 INCH , 1.02 INCH , .86 INCH , 1.1 INCH , .94 INCH ] Compatible Cable Diameter Range : 15.7 - 35 MM  [.618 - 1.378 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD, SAE AS I 81765/4 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 28 MM , 22 MM , 26 MM , 24 MM  [.78 INCH , 1.02 INCH , .86 INCH , 1.1 INCH , .94 INCH ] Compatible Cable Diameter Range : 15.7 - 35 MM  [.618 - 1.378 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD, SAE AS I 81765/4 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 811946-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
811946-000
Heat Shrink Boots 811946-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 28 MM , 22 MM , 26 MM , 24 MM  [.78 INCH , 1.02 INCH , .86 INCH , 1.1 INCH , .94 INCH ] Compatible Cable Diameter Range : 15.7 - 35 MM  [.618 - 1.378 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD, SAE AS I 81765/4 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 20 MM , 28 MM , 22 MM , 26 MM , 24 MM  [.78 INCH , 1.02 INCH , .86 INCH , 1.1 INCH , .94 INCH ]
  • Compatible Cable Diameter Range : 15.7 - 35 MM  [.618 - 1.378 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD, SAE AS I 81765/4

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 811946-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
811946-000
shrink tube 811946-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 811946-000 811946-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 016942-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 047198P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin, Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 086765N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details