Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Lipped : Yes
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Lipped : Yes
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Lipped : Yes
Housing Features Body Orientation : Straight
Other Molded Part Shape Code : 202
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Body Features
Material Code : 12
Material Systems Code : 200
Primary Product Material : Modified Fluoro-Elastomer
Configuration Features
Lipped : Yes
Housing Features
Body Orientation : Straight
Other
Molded Part Shape Code : 202
Usage Conditions
Flammability Performance : Flame-Retardant
Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Resistance Protection : Long-Term Fluid Immersion at High Temperatures