TE Connectivity Heat Shrink Boots 811933-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 11 MM , 9 MM , 10 MM  [.43 INCH , .35 INCH , .39 INCH , .314 INCH ] Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 16 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/4, BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 11 MM , 9 MM , 10 MM  [.43 INCH , .35 INCH , .39 INCH , .314 INCH ] Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 16 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/4, BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 811933-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
811933-000
Heat Shrink Boots 811933-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 11 MM , 9 MM , 10 MM  [.43 INCH , .35 INCH , .39 INCH , .314 INCH ] Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 16 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/4, BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM , 11 MM , 9 MM , 10 MM  [.43 INCH , .35 INCH , .39 INCH , .314 INCH ]
  • Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 16 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/4, BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 811933-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
811933-000
shrink tube 811933-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 811933-000 811933-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014381-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 078797-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 069954-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers