TE Connectivity EMC Chokes 811860-SF

Description
Body Features Product Orientation : Vertical Product Weight : 172 G  [6.06 OZ ] Dimensions Product Height : 58 MM  [2.28 INCH ] Product Length : 53.4 MM  [2.1 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 16 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 172 G  [6.06 OZ ] Dimensions Product Height : 58 MM  [2.28 INCH ] Product Length : 53.4 MM  [2.1 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 16 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 811860-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
811860-SF
EMC Chokes 811860-SF
Body Features Product Orientation : Vertical Product Weight : 172 G  [6.06 OZ ] Dimensions Product Height : 58 MM  [2.28 INCH ] Product Length : 53.4 MM  [2.1 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 16 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Product Orientation : Vertical
  • Product Weight : 172 G  [6.06 OZ ]

Dimensions


  • Product Height : 58 MM  [2.28 INCH ]
  • Product Length : 53.4 MM  [2.1 INCH ]
  • Product Width : 43.4 MM  [1.7 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 16
  • Operating Voltage (Max) (VDC) : 600
  • Overvoltage Category : II

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 811860-SF
Product Name EMC Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Chokes - 1624116-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details