Body Features Liquid Level Switch Material : Glass Filled Polyphenylene Sulfide Liquid Level Switch Mounting : Side Entry
Contact Features Contact Form : A
Dimensions Liquid Level Switch Cable Length : .5 M [1.64 FT ]
Other Fitting : 1/2 NPT Medium/Liquid : Water
Product Type Features Float SG : .7
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Liquid Level Switch Material : Glass Filled Polyphenylene Sulfide Liquid Level Switch Mounting : Side Entry
Contact Features Contact Form : A
Dimensions Liquid Level Switch Cable Length : .5 M [1.64 FT ]
Other Fitting : 1/2 NPT Medium/Liquid : Water
Product Type Features Float SG : .7
Body Features Liquid Level Switch Material : Glass Filled Polyphenylene Sulfide Liquid Level Switch Mounting : Side Entry
Contact Features Contact Form : A
Dimensions Liquid Level Switch Cable Length : .5 M [1.64 FT ]
Other Fitting : 1/2 NPT Medium/Liquid : Water
Product Type Features Float SG : .7
Body Features
Liquid Level Switch Material : Glass Filled Polyphenylene Sulfide
Liquid Level Switch Mounting : Side Entry
Contact Features
Contact Form : A
Dimensions
Liquid Level Switch Cable Length : .5 M [1.64 FT ]