TE Connectivity Cable Transitions & Breakouts 811459-000

Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 381A Size Code : 302 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 381A Size Code : 302 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 811459-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
811459-000
Cable Transitions & Breakouts 811459-000
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : S1125, S1255-04 Molded Part Shape Code : 381A Size Code : 302 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 50
  • Material Systems Code : 30
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ]
  • Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ]
  • Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Adhesive Code : S1125, S1255-04
  • Molded Part Shape Code : 381A
  • Size Code : 302

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 811459-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
811459-000
shrink tube 811459-000
Blow Molded Parts

Blow Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
811459-000
shrink tube 811459-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 811459-000 811459-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0450094003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 004237-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036022 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details