NUT DRIVER, 0.245" X 3" X 5", 4-40; Drive Size - Metric:6.2mm; Blade Length - Metric:76.2mm; Overall Length - Metric:127mm; Drive Size - Imperial:0.245"; Blade Length - Imperial:3"; Overall Length - Imperial:5"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50F620 |
| Product Name | Nut Driver, 0.245 X 3 X 5, 4-40; Drive Size Metric Amp Te Connectivity |