TE Connectivity Heat Shrink Boots 811210-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 37.3 MM  [1.47 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS81765/4 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 37.3 MM  [1.47 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS81765/4 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 811210-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
811210-000
Heat Shrink Boots 811210-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 37.3 MM  [1.47 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS81765/4 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 37.3 MM  [1.47 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS81765/4

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 811210-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
811210-000
shrink tube 811210-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 811210-000 811210-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 041359-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 074117-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036029 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 029273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details