TE Connectivity Output Filters 811152-SF

Description
Body Features Product Weight : 240 KG  [529.109 LB ] Dimensions Product Height : 625 MM  [24.6 INCH ] Product Length : 540 MM  [21.25 INCH ] Product Width : 315 MM  [12.4 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 300 Operating Voltage (Max) (VAC) : 690 Short Circuit Current Rating (KAMP) : 100 Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 2000 M  [6561.68 FT ]
Request a Quote Datasheet
Description
Body Features Product Weight : 240 KG  [529.109 LB ] Dimensions Product Height : 625 MM  [24.6 INCH ] Product Length : 540 MM  [21.25 INCH ] Product Width : 315 MM  [12.4 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 300 Operating Voltage (Max) (VAC) : 690 Short Circuit Current Rating (KAMP) : 100 Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 2000 M  [6561.68 FT ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Filters - 811152-SF - TE Connectivity
Berwyn, PA, United States
Output Filters
811152-SF
Output Filters 811152-SF
Body Features Product Weight : 240 KG  [529.109 LB ] Dimensions Product Height : 625 MM  [24.6 INCH ] Product Length : 540 MM  [21.25 INCH ] Product Width : 315 MM  [12.4 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 300 Operating Voltage (Max) (VAC) : 690 Short Circuit Current Rating (KAMP) : 100 Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple Motor Frequency (HZ) : 200 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : Sine Wave Filter Usage Conditions Motor Cable Length (Max) : 2000 M  [6561.68 FT ]

Body Features


  • Product Weight : 240 KG  [529.109 LB ]

Dimensions


  • Product Height : 625 MM  [24.6 INCH ]
  • Product Length : 540 MM  [21.25 INCH ]
  • Product Width : 315 MM  [12.4 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 300
  • Operating Voltage (Max) (VAC) : 690
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Floor Mount

Operation/Application


  • Level of Output Filtering : Sinusoidal Current & Voltage <5% Ripple
  • Motor Frequency (HZ) : 200
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Output Filter Type : Sine Wave Filter

Usage Conditions


  • Motor Cable Length (Max) : 2000 M  [6561.68 FT ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 811152-SF
Product Name Output Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443554-0 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Power Line Filter, 3 Ph, 1.6Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5381 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
DC Filters - 1-2443555-4 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Inlet, Iec, Corcom, Flange Mount; Product Range Corcom Te Connectivity - 23T1713 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details