TE Connectivity Cable Transitions & Breakouts 811127-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Other Molded Part Shape Code : 562A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Other Molded Part Shape Code : 562A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 811127-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
811127-000
Cable Transitions & Breakouts 811127-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Other Molded Part Shape Code : 562A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 5

Dimensions


  • Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 1) : 3.5 - 6.6 MM  [.14 - .26 INCH ]
  • Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ]
  • Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ]
  • Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ]

Other


  • Molded Part Shape Code : 562A
  • Size Code : 011

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 811127-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
811127-000
shrink tube 811127-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
811127-000
shrink tube 811127-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 811127-000 811127-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Boots - 041925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Caps - 016897-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -75 to 150 C (-103 to 302 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 098921-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details