TE Connectivity Heat Shrink Boots 811115-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : No Dimensions Cable Diameter Range : 19.6 - 54.1 MM  [.772 - 2.13 INCH ] Wire/Cable Outside Diameter : 1 in, 22 mm, .94 in, 34 mm, 30 mm, 1.1 in, .9 in, 1.02 in, .87 in, 1.26 in, 28 mm, 1.18 in, 32 mm, 1.34 in, 24 mm, 26 mm Industry Standards Approved Standards : SAE AS I 81765/4, DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : No Dimensions Cable Diameter Range : 19.6 - 54.1 MM  [.772 - 2.13 INCH ] Wire/Cable Outside Diameter : 1 in, 22 mm, .94 in, 34 mm, 30 mm, 1.1 in, .9 in, 1.02 in, .87 in, 1.26 in, 28 mm, 1.18 in, 32 mm, 1.34 in, 24 mm, 26 mm Industry Standards Approved Standards : SAE AS I 81765/4, DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 811115-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
811115-000
Heat Shrink Boots 811115-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : No Dimensions Cable Diameter Range : 19.6 - 54.1 MM  [.772 - 2.13 INCH ] Wire/Cable Outside Diameter : 1 in, 22 mm, .94 in, 34 mm, 30 mm, 1.1 in, .9 in, 1.02 in, .87 in, 1.26 in, 28 mm, 1.18 in, 32 mm, 1.34 in, 24 mm, 26 mm Industry Standards Approved Standards : SAE AS I 81765/4, DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 200
  • Material : Modified Fluoro-Elastomer
  • Material Code : 12

Configuration Features


  • Lipped : No

Dimensions


  • Cable Diameter Range : 19.6 - 54.1 MM  [.772 - 2.13 INCH ]
  • Wire/Cable Outside Diameter : 1 in, 22 mm, .94 in, 34 mm, 30 mm, 1.1 in, .9 in, 1.02 in, .87 in, 1.26 in, 28 mm, 1.18 in, 32 mm, 1.34 in, 24 mm, 26 mm

Industry Standards


  • Approved Standards : SAE AS I 81765/4, DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 811115-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 055124-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 0081930001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
2 suppliers
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers