TE Connectivity Heat Shrink Boots 811102-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 14 MM  [.47 INCH , .55 INCH , .39 INCH , .43 INCH ] Compatible Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/4, BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 14 MM  [.47 INCH , .55 INCH , .39 INCH , .43 INCH ] Compatible Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/4, BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 811102-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
811102-000
Heat Shrink Boots 811102-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 14 MM  [.47 INCH , .55 INCH , .39 INCH , .43 INCH ] Compatible Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/4, BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 14 MM  [.47 INCH , .55 INCH , .39 INCH , .43 INCH ]
  • Compatible Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/4, BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now
shrink tube - 811102-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
811102-000
shrink tube 811102-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 811102-000 811102-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0146662002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 098277-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 068037-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 093867-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details