TE Connectivity Hook Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity 81044/12-20-9

Description
HOOK UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity - 73AH8225 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity
73AH8225
Hook Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity 73AH8225
HOOK UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 20AWG, WHITE, 100FT; Jacket Material:PVDF; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Hook Up Wire Te Connectivity - 28AK5111 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire Te Connectivity
28AK5111
Hook Up Wire Te Connectivity 28AK5111
HOOK UP WIRE

HOOK UP WIRE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 73AH8225 28AK5111
Product Name Hook Up Wire, 20Awg, White, 100Ft; Jacket Material Te Connectivity Hook Up Wire Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details