TE Connectivity Plug & Play Accelerometers 8102A-6000-060

Description
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 15 G  [.525 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 6000 Nonlinearity (PCTFSO) : ±2 Sensitivity : .2 mV/g Product Type Features Accelerometer Type : 3-Wire Voltage Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2-6000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 15 G  [.525 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 6000 Nonlinearity (PCTFSO) : ±2 Sensitivity : .2 mV/g Product Type Features Accelerometer Type : 3-Wire Voltage Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2-6000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 8102A-6000-060 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
8102A-6000-060
Plug & Play Accelerometers 8102A-6000-060
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 15 G  [.525 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 3.3 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 6000 Nonlinearity (PCTFSO) : ±2 Sensitivity : .2 mV/g Product Type Features Accelerometer Type : 3-Wire Voltage Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2-6000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Material : Anodized Aluminum
  • Number of Axes : 3
  • Weight : 15 G  [.525 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 3.3 - 5.5
  • Full Scale Output Voltage (VDC) : ±1.25

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 6000
  • Nonlinearity (PCTFSO) : ±2
  • Sensitivity : .2 mV/g

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 2-6000

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 8102A-6000-060
Product Name Plug & Play Accelerometers
Acceleration 6000 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20030625-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 600 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20007932-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10219269-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 200 Hz
Sensor Technology MEMS
View Details