TE Connectivity 3-Phase Filters 810216-SF

Description
Body Features Product Weight : 15.8 KG  [34.833 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 125 MM  [4.92 INCH ] Product Length : 310 MM  [12.2 INCH ] Product Width : 190 MM  [7.48 INCH ] Electrical Characteristics Current Rating (AMP) : 800 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.9 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 15.8 KG  [34.833 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 125 MM  [4.92 INCH ] Product Length : 310 MM  [12.2 INCH ] Product Width : 190 MM  [7.48 INCH ] Electrical Characteristics Current Rating (AMP) : 800 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.9 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 810216-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
810216-SF
3-Phase Filters 810216-SF
Body Features Product Weight : 15.8 KG  [34.833 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 125 MM  [4.92 INCH ] Product Length : 310 MM  [12.2 INCH ] Product Width : 190 MM  [7.48 INCH ] Electrical Characteristics Current Rating (AMP) : 800 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.9 Operating Voltage (VAC) : 520 Overvoltage Category : II Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : 15.8 KG  [34.833 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 125 MM  [4.92 INCH ]
  • Product Length : 310 MM  [12.2 INCH ]
  • Product Width : 190 MM  [7.48 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 800
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.9
  • Operating Voltage (VAC) : 520
  • Overvoltage Category : II

Industry Standards


  • Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 810216-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEPS10AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filters - 2094329 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609965-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 50 amps
View Details
2 suppliers