TE Connectivity Single Phase Filters 810016-SF

Description
Body Features Product Weight : .21 KG  [.463 LB ] Dimensions Product Height : 38 MM  [1.49 INCH ] Product Length : 103 MM  [4.05 INCH ] Product Width : 51 MM  [2 INCH ] Electrical Characteristics Capacitance Cx1 : .47 Capacitance Cy1 : 3.3 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : 10.5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .27 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .47 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .21 KG  [.463 LB ] Dimensions Product Height : 38 MM  [1.49 INCH ] Product Length : 103 MM  [4.05 INCH ] Product Width : 51 MM  [2 INCH ] Electrical Characteristics Capacitance Cx1 : .47 Capacitance Cy1 : 3.3 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : 10.5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .27 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .47 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 810016-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
810016-SF
Single Phase Filters 810016-SF
Body Features Product Weight : .21 KG  [.463 LB ] Dimensions Product Height : 38 MM  [1.49 INCH ] Product Length : 103 MM  [4.05 INCH ] Product Width : 51 MM  [2 INCH ] Electrical Characteristics Capacitance Cx1 : .47 Capacitance Cy1 : 3.3 Current Rating (AMP) : 6 Inductance L1 (MICHEN) : 10.5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .27 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .47 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry Standards Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Product Weight : .21 KG  [.463 LB ]

Dimensions


  • Product Height : 38 MM  [1.49 INCH ]
  • Product Length : 103 MM  [4.05 INCH ]
  • Product Width : 51 MM  [2 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .47
  • Capacitance Cy1 : 3.3
  • Current Rating (AMP) : 6
  • Inductance L1 (MICHEN) : 10.5
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .27
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .47
  • Operating Voltage (VAC) : 250
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Ring Terminal
  • Output Termination Type : Ring Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 810016-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 3 Phase, 120A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4194 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 440 volts
View Details
Emi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity - 40P8459 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3-Phase Filters - 1-1609968-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 50 amps
View Details
2 suppliers
DC Filters - 1-2443555-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers