TE Connectivity Power Line Filter Modules 80KEBS6AFPD

Description
Three Phase (Delta) EMC/EMI Line Filter 80A 440VAC 50/60Hz Single Stage Threaded Post (M8)
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 80A 440VAC 50/60Hz Single Stage Threaded Post (M8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-80KEBS6AFPD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-80KEBS6AFPD-ND
Power Line Filter Modules 174-80KEBS6AFPD-ND
Three Phase (Delta) EMC/EMI Line Filter 80A 440VAC 50/60Hz Single Stage Threaded Post (M8)

Three Phase (Delta) EMC/EMI Line Filter 80A 440VAC 50/60Hz Single Stage Threaded Post (M8)

Buy Now Datasheet
Power Line Filter, 3 Phase, 80A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4388 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 80A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4388
Power Line Filter, 3 Phase, 80A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4388
POWER LINE FILTER, 3 PHASE, 80A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 80A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:80A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-80KEBS6AFPD-ND 82AH4388
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 80A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Entry Module W/filter, 4A, Qc; Connector Type Schurter - 69AC4211 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 4 amps
View Details