TE Connectivity Power Cable 8095633002

Description
Body Features Conductor Material : Bare Copper Power Cable Wire Color : BK Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 196 Dimensions Power Cable Conductor Diameter : 7 MM  [.276 INCH ] Power Cable Wire Diameter : 8.25 MM  [.325 INCH ] Wire Size (MMSQ) : 25 Packaging Features Packaging Method : Reel Packaging Quantity (M) : 1 Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Power Cable Wire Color : BK Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 196 Dimensions Power Cable Conductor Diameter : 7 MM  [.276 INCH ] Power Cable Wire Diameter : 8.25 MM  [.325 INCH ] Wire Size (MMSQ) : 25 Packaging Features Packaging Method : Reel Packaging Quantity (M) : 1 Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 8095633002 - TE Connectivity
Berwyn, PA, United States
Power Cable
8095633002
Power Cable 8095633002
Body Features Conductor Material : Bare Copper Power Cable Wire Color : BK Configuration Features Number of Power Cable Conductors : 1 Number of Strands : 196 Dimensions Power Cable Conductor Diameter : 7 MM  [.276 INCH ] Power Cable Wire Diameter : 8.25 MM  [.325 INCH ] Wire Size (MMSQ) : 25 Packaging Features Packaging Method : Reel Packaging Quantity (M) : 1 Usage Conditions Cable Type : Power Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Power Cable Wire Color : BK

Configuration Features


  • Number of Power Cable Conductors : 1
  • Number of Strands : 196

Dimensions


  • Power Cable Conductor Diameter : 7 MM  [.276 INCH ]
  • Power Cable Wire Diameter : 8.25 MM  [.325 INCH ]
  • Wire Size (MMSQ) : 25

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity (M) : 1

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 8095633002
Product Name Power Cable
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437358-1 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
Twisted Pair Cable - 143109-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 1694983001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Fluoropolymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 0789883001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details