TE Connectivity Heat Shrink Boots 809184-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 8 MM , 11 MM , 12 MM , 7 MM , 10 MM  [.27 INCH , .39 INCH , .47 INCH , .43 INCH , .314 INCH , .35 INCH ] Compatible Cable Diameter Range : 6.4 - 14 MM  [6.4 - 15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 8 MM , 11 MM , 12 MM , 7 MM , 10 MM  [.27 INCH , .39 INCH , .47 INCH , .43 INCH , .314 INCH , .35 INCH ] Compatible Cable Diameter Range : 6.4 - 14 MM  [6.4 - 15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 809184-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
809184-000
Heat Shrink Boots 809184-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 8 MM , 11 MM , 12 MM , 7 MM , 10 MM  [.27 INCH , .39 INCH , .47 INCH , .43 INCH , .314 INCH , .35 INCH ] Compatible Cable Diameter Range : 6.4 - 14 MM  [6.4 - 15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 9 MM , 8 MM , 11 MM , 12 MM , 7 MM , 10 MM  [.27 INCH , .39 INCH , .47 INCH , .43 INCH , .314 INCH , .35 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 14 MM  [6.4 - 15 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 809184-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
809184-000
shrink tube 809184-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 809184-000 809184-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 049361-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details