Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 16 MM , 14 MM , 18 MM , 12 MM , 20 MM [.63 INCH , .47 INCH , .55 INCH , .71 INCH , .78 INCH ] Compatible Cable Diameter Range : 10.4 - 23.1 MM [.409 - .909 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA
Other Adhesive Code : 42 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 16 MM , 14 MM , 18 MM , 12 MM , 20 MM [.63 INCH , .47 INCH , .55 INCH , .71 INCH , .78 INCH ] Compatible Cable Diameter Range : 10.4 - 23.1 MM [.409 - .909 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA
Other Adhesive Code : 42 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes
Dimensions Compatible Cable Diameter (Max) : 16 MM , 14 MM , 18 MM , 12 MM , 20 MM [.63 INCH , .47 INCH , .55 INCH , .71 INCH , .78 INCH ] Compatible Cable Diameter Range : 10.4 - 23.1 MM [.409 - .909 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA
Other Adhesive Code : 42 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Body Features
Material Code : 3
Material Systems Code : 10
Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features
Adhesive Requirement : Adhesive Precoat
Lipped : Yes
Dimensions
Compatible Cable Diameter (Max) : 16 MM , 14 MM , 18 MM , 12 MM , 20 MM [.63 INCH , .47 INCH , .55 INCH , .71 INCH , .78 INCH ]
Compatible Cable Diameter Range : 10.4 - 23.1 MM [.409 - .909 INCH ]
Housing Features
Body Orientation : Straight
Industry Standards
Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA
Other
Adhesive Code : 42
Molded Part Shape Code : 202
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]