TE Connectivity Heat Shrink Boots 809076-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Wire/Cable Outside Diameter : 30 mm, .9 in, 1.34 in, 34 mm, 26 mm, 38 mm, 1.42 in, 32 mm, 1.1 in, 36 mm, 1.26 in, 1.5 in, 24 mm, 1 in, 1.02 in, 28 mm, .94 in, 1.18 in Industry Standards Approved Standards : SAE AS I 81765/1, Type I, BS-G-198-5-DA, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Wire/Cable Outside Diameter : 30 mm, .9 in, 1.34 in, 34 mm, 26 mm, 38 mm, 1.42 in, 32 mm, 1.1 in, 36 mm, 1.26 in, 1.5 in, 24 mm, 1 in, 1.02 in, 28 mm, .94 in, 1.18 in Industry Standards Approved Standards : SAE AS I 81765/1, Type I, BS-G-198-5-DA, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 809076-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
809076-000
Heat Shrink Boots 809076-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Wire/Cable Outside Diameter : 30 mm, .9 in, 1.34 in, 34 mm, 26 mm, 38 mm, 1.42 in, 32 mm, 1.1 in, 36 mm, 1.26 in, 1.5 in, 24 mm, 1 in, 1.02 in, 28 mm, .94 in, 1.18 in Industry Standards Approved Standards : SAE AS I 81765/1, Type I, BS-G-198-5-DA, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ]
  • Wire/Cable Outside Diameter : 30 mm, .9 in, 1.34 in, 34 mm, 26 mm, 38 mm, 1.42 in, 32 mm, 1.1 in, 36 mm, 1.26 in, 1.5 in, 24 mm, 1 in, 1.02 in, 28 mm, .94 in, 1.18 in

Industry Standards


  • Approved Standards : SAE AS I 81765/1, Type I, BS-G-198-5-DA, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 809076-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 014381-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 007967-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers