TE Connectivity Embedded Accelerometers 808M1-0004

Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 20 G  [.705 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive, Screw Mount Other Acceleration Range (±) (GFORCE) : 4 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 4 - 20 Sensitivity (MVG) : 500 Sensitivity Range (MVG) : 100 - 500 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 3000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 20 G  [.705 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive, Screw Mount Other Acceleration Range (±) (GFORCE) : 4 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 4 - 20 Sensitivity (MVG) : 500 Sensitivity Range (MVG) : 100 - 500 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 3000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 808M1-0004 - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
808M1-0004
Embedded Accelerometers 808M1-0004
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 20 G  [.705 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 3 - 5.5 Full Scale Output Voltage (VDC) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Adhesive, Screw Mount Other Acceleration Range (±) (GFORCE) : 4 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 4 - 20 Sensitivity (MVG) : 500 Sensitivity Range (MVG) : 100 - 500 Product Type Features Accelerometer Type : 3-Wire Voltage Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 3000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 1
  • Weight : 20 G  [.705 OZ ]

Electrical Characteristics


  • Excitation Voltage (VDC) : 3 - 5.5
  • Full Scale Output Voltage (VDC) : ±2

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Adhesive, Screw Mount

Other


  • Acceleration Range (±) (GFORCE) : 4
  • Nonlinearity (PCTFSO) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 4 - 20
  • Sensitivity (MVG) : 500
  • Sensitivity Range (MVG) : 100 - 500

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 1 to 3000

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 808M1-0004
Product Name Embedded Accelerometers
Acceleration 4 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10207728-00 - TE Connectivity
Specs
Acceleration 2 to 200 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 3028-005-N - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 1000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10215552-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 200 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20026944-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details