TE Connectivity Heat Shrink Boots 808949-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 7 MM , 8 MM , 9 MM  [.27 INCH , .35 INCH , .39 INCH , .314 INCH , .43 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 12 MM , 16 MM , 14 MM  [.47 INCH , .62 INCH , .55 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS 85049/140, DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 7 MM , 8 MM , 9 MM  [.27 INCH , .35 INCH , .39 INCH , .314 INCH , .43 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 12 MM , 16 MM , 14 MM  [.47 INCH , .62 INCH , .55 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS 85049/140, DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 808949-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
808949-000
Heat Shrink Boots 808949-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 7 MM , 8 MM , 9 MM  [.27 INCH , .35 INCH , .39 INCH , .314 INCH , .43 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 12 MM , 16 MM , 14 MM  [.47 INCH , .62 INCH , .55 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS 85049/140, DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 12 MM , 10 MM , 11 MM , 7 MM , 8 MM , 9 MM  [.27 INCH , .35 INCH , .39 INCH , .314 INCH , .43 INCH , .47 INCH ]
  • Connector or Backshell Outside Diameter : 12 MM , 16 MM , 14 MM  [.47 INCH , .62 INCH , .55 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS 85049/140, DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 808949-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
808949-000
shrink tube 808949-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 808949-000 808949-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 088923-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
2 suppliers
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details