TE Connectivity Heat Shrink Boots 808490-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 18 MM , 14 MM , 16 MM , 22 MM  [.78 INCH , .71 INCH , .55 INCH , .86 INCH , .63 INCH ] Connector or Backshell Outside Diameter : 40 MM , 38 MM , 43 MM  [1.57 INCH , 1.7 INCH , 1.5 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS 85049/140, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 18 MM , 14 MM , 16 MM , 22 MM  [.78 INCH , .71 INCH , .55 INCH , .86 INCH , .63 INCH ] Connector or Backshell Outside Diameter : 40 MM , 38 MM , 43 MM  [1.57 INCH , 1.7 INCH , 1.5 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS 85049/140, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 808490-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
808490-000
Heat Shrink Boots 808490-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 20 MM , 18 MM , 14 MM , 16 MM , 22 MM  [.78 INCH , .71 INCH , .55 INCH , .86 INCH , .63 INCH ] Connector or Backshell Outside Diameter : 40 MM , 38 MM , 43 MM  [1.57 INCH , 1.7 INCH , 1.5 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS 85049/140, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 20 MM , 18 MM , 14 MM , 16 MM , 22 MM  [.78 INCH , .71 INCH , .55 INCH , .86 INCH , .63 INCH ]
  • Connector or Backshell Outside Diameter : 40 MM , 38 MM , 43 MM  [1.57 INCH , 1.7 INCH , 1.5 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS 85049/140, BS-G-198-5-DA, SAE AS I 81765/1, Type I

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 808490-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
808490-000
shrink tube 808490-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
808490-000
shrink tube 808490-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 808490-000 808490-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink boot - 029629-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 036373-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 024953N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 059807-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details