TE Connectivity Heat Shrink Boots 808285-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 14 MM , 10 MM , 16 MM  [.63 INCH , .55 INCH , .47 INCH , .43 INCH , .39 INCH ] Connector or Backshell Outside Diameter : 28 MM , 24 MM , 26 MM , 22 MM  [1.1 INCH , .94 INCH , 1.02 INCH , .86 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS 85049/141, SAE AS I 81765/1, Type I, BS-G-198-5-DA Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 14 MM , 10 MM , 16 MM  [.63 INCH , .55 INCH , .47 INCH , .43 INCH , .39 INCH ] Connector or Backshell Outside Diameter : 28 MM , 24 MM , 26 MM , 22 MM  [1.1 INCH , .94 INCH , 1.02 INCH , .86 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS 85049/141, SAE AS I 81765/1, Type I, BS-G-198-5-DA Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 808285-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
808285-000
Heat Shrink Boots 808285-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 14 MM , 10 MM , 16 MM  [.63 INCH , .55 INCH , .47 INCH , .43 INCH , .39 INCH ] Connector or Backshell Outside Diameter : 28 MM , 24 MM , 26 MM , 22 MM  [1.1 INCH , .94 INCH , 1.02 INCH , .86 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS 85049/141, SAE AS I 81765/1, Type I, BS-G-198-5-DA Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 11 MM , 12 MM , 14 MM , 10 MM , 16 MM  [.63 INCH , .55 INCH , .47 INCH , .43 INCH , .39 INCH ]
  • Connector or Backshell Outside Diameter : 28 MM , 24 MM , 26 MM , 22 MM  [1.1 INCH , .94 INCH , 1.02 INCH , .86 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, SAE AS 85049/141, SAE AS I 81765/1, Type I, BS-G-198-5-DA

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 808285-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 009218-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers
Heat Shrink Tubing - 0989076009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details