TE Connectivity Heat Shrink Boots 808194-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 9 MM , 10 MM , 6 MM , 11 MM , 8 MM  [.43 INCH , .314 INCH , .35 INCH , .27 INCH , .23 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 9 MM , 10 MM , 6 MM , 11 MM , 8 MM  [.43 INCH , .314 INCH , .35 INCH , .27 INCH , .23 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 808194-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
808194-000
Heat Shrink Boots 808194-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 9 MM , 10 MM , 6 MM , 11 MM , 8 MM  [.43 INCH , .314 INCH , .35 INCH , .27 INCH , .23 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 7 MM , 9 MM , 10 MM , 6 MM , 11 MM , 8 MM  [.43 INCH , .314 INCH , .35 INCH , .27 INCH , .23 INCH , .39 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
Swedesboro, NJ, United States
shrink tube
808194-000
shrink tube 808194-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 808194-000 808194-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 074587-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 036259N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 068037-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details