TE Connectivity Heat Shrink Boots 808169-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 10 MM , 12 MM , 11 MM , 14 MM  [.47 INCH , .43 INCH , .35 INCH , .55 INCH , .314 INCH , .39 INCH ] Connector or Backshell Outside Diameter : 18 MM , 20 MM , 22 MM  [.79 INCH , .87 INCH , .71 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 10 MM , 12 MM , 11 MM , 14 MM  [.47 INCH , .43 INCH , .35 INCH , .55 INCH , .314 INCH , .39 INCH ] Connector or Backshell Outside Diameter : 18 MM , 20 MM , 22 MM  [.79 INCH , .87 INCH , .71 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 808169-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
808169-000
Heat Shrink Boots 808169-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 10 MM , 12 MM , 11 MM , 14 MM  [.47 INCH , .43 INCH , .35 INCH , .55 INCH , .314 INCH , .39 INCH ] Connector or Backshell Outside Diameter : 18 MM , 20 MM , 22 MM  [.79 INCH , .87 INCH , .71 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM , 9 MM , 10 MM , 12 MM , 11 MM , 14 MM  [.47 INCH , .43 INCH , .35 INCH , .55 INCH , .314 INCH , .39 INCH ]
  • Connector or Backshell Outside Diameter : 18 MM , 20 MM , 22 MM  [.79 INCH , .87 INCH , .71 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 808169-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
808169-000
shrink tube 808169-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 808169-000 808169-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0618584001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 063725P012 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 068220-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 007399-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers