TE Connectivity Heat Shrink Boots 808164-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 808164-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
808164-000
Heat Shrink Boots 808164-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : No

Other


  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Flammability : Flame-Retardant
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 808164-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 023077-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 085193P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Caps - 0081930001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
2 suppliers
Heat Shrink Boots - 090142-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers