TE Connectivity Heat Shrink Boots 808148-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 11 MM , 12 MM , 14 MM , 10 MM , 9 MM  [.43 INCH , .47 INCH , .314 INCH , .35 INCH , .39 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 20 MM , 16 MM , 18 MM , 22 MM  [.63 INCH , .87 INCH , .79 INCH , .71 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS 85049/141, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 11 MM , 12 MM , 14 MM , 10 MM , 9 MM  [.43 INCH , .47 INCH , .314 INCH , .35 INCH , .39 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 20 MM , 16 MM , 18 MM , 22 MM  [.63 INCH , .87 INCH , .79 INCH , .71 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS 85049/141, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 808148-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
808148-000
Heat Shrink Boots 808148-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 11 MM , 12 MM , 14 MM , 10 MM , 9 MM  [.43 INCH , .47 INCH , .314 INCH , .35 INCH , .39 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 20 MM , 16 MM , 18 MM , 22 MM  [.63 INCH , .87 INCH , .79 INCH , .71 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS 85049/141, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM , 11 MM , 12 MM , 14 MM , 10 MM , 9 MM  [.43 INCH , .47 INCH , .314 INCH , .35 INCH , .39 INCH , .55 INCH ]
  • Connector or Backshell Outside Diameter : 20 MM , 16 MM , 18 MM , 22 MM  [.63 INCH , .87 INCH , .79 INCH , .71 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : SAE AS 85049/141, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 808148-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
808148-000
shrink tube 808148-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 808148-000 808148-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0003294003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 020631-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 047688-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details