TE Connectivity Heat Shrink Boots 808083-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3 MM , 3.4 MM , 4 MM  [.13 INCH , .11 INCH , .15 INCH ] Compatible Cable Diameter Range : 2.6 - 5.5 MM  [2.6 - 5.6 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : VG95343 Part 6, DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3 MM , 3.4 MM , 4 MM  [.13 INCH , .11 INCH , .15 INCH ] Compatible Cable Diameter Range : 2.6 - 5.5 MM  [2.6 - 5.6 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : VG95343 Part 6, DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 808083-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
808083-000
Heat Shrink Boots 808083-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3 MM , 3.4 MM , 4 MM  [.13 INCH , .11 INCH , .15 INCH ] Compatible Cable Diameter Range : 2.6 - 5.5 MM  [2.6 - 5.6 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : VG95343 Part 6, DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range (DEGC) : -67 - 392 Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 3 MM , 3.4 MM , 4 MM  [.13 INCH , .11 INCH , .15 INCH ]
  • Compatible Cable Diameter Range : 2.6 - 5.5 MM  [2.6 - 5.6 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : VG95343 Part 6, DEF Std 59-97 Issue 3 Type DD, BS-G-198-5-DD, SAE AS I 81765/4

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 808083-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
808083-000
shrink tube 808083-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 808083-000 808083-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 061209-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 035377P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0555824003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details