TE Connectivity Heat Shrink Boots 808046-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter Range : 17.8 - 23.9 MM  [.7 - 1.22 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I Other Molded Part Shape Code : 228 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter Range : 17.8 - 23.9 MM  [.7 - 1.22 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I Other Molded Part Shape Code : 228 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 808046-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
808046-000
Heat Shrink Boots 808046-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter Range : 17.8 - 23.9 MM  [.7 - 1.22 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type I Other Molded Part Shape Code : 228 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : No

Dimensions


  • Compatible Cable Diameter Range : 17.8 - 23.9 MM  [.7 - 1.22 INCH ]
  • Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : SAE AS81765/1 Type I

Other


  • Molded Part Shape Code : 228

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 808046-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
808046-000
shrink tube 808046-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
808046-000
shrink tube 808046-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 808046-000 808046-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 024335-002 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0683754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Specs
Sleeving Shrink Tubing
View Details