TE Connectivity Liquid Level Switches 80803-000

Description
Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : 1/2 NPT Product Type Features Float SG : .65
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : 1/2 NPT Product Type Features Float SG : .65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 80803-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
80803-000
Liquid Level Switches 80803-000
Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : 1/2 NPT Product Type Features Float SG : .65

Body Features


  • Case Material : Glass Filled Polypropylene
  • Entry Style : Side
  • Fluid Type : Water

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .5 M  [1.64 FT ]

Other


  • Port Fitting : 1/2 NPT

Product Type Features


  • Float SG : .65
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 80803-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 585-00800 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 300 psi (211 m H2O)
View Details
Water-Level Sensors - 20014189-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 700S14A0B-0248 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20013831-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details