TE Connectivity Heat Shrink Boots 808016-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 8 MM , 14 MM , 12 MM , 9 MM , 11 MM  [.35 INCH , .39 INCH , .47 INCH , .314 INCH , .43 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 22 MM , 24 MM , 20 MM , 26 MM  [.94 INCH , 1.02 INCH , .79 INCH , .87 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS 85049/141, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 8 MM , 14 MM , 12 MM , 9 MM , 11 MM  [.35 INCH , .39 INCH , .47 INCH , .314 INCH , .43 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 22 MM , 24 MM , 20 MM , 26 MM  [.94 INCH , 1.02 INCH , .79 INCH , .87 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS 85049/141, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 808016-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
808016-000
Heat Shrink Boots 808016-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 8 MM , 14 MM , 12 MM , 9 MM , 11 MM  [.35 INCH , .39 INCH , .47 INCH , .314 INCH , .43 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 22 MM , 24 MM , 20 MM , 26 MM  [.94 INCH , 1.02 INCH , .79 INCH , .87 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS 85049/141, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 8 MM , 14 MM , 12 MM , 9 MM , 11 MM  [.35 INCH , .39 INCH , .47 INCH , .314 INCH , .43 INCH , .55 INCH ]
  • Connector or Backshell Outside Diameter : 22 MM , 24 MM , 20 MM , 26 MM  [.94 INCH , 1.02 INCH , .79 INCH , .87 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS 85049/141, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 808016-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
808016-000
shrink tube 808016-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
808016-000
shrink tube 808016-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 808016-000 808016-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 035377P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin, Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details