4 (Round) Pos Transistor, TO-3 Socket Gold Through Hole
CONN TRANSIST TO-3 4POS GOLD
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:5.46mm; Product Range:8080-1G Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: No
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A109230-ND | 8080-1G7 | 65F1874 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity |
| Mounting | Through Hole |