TE Connectivity No. Of Contacts Te Connectivity 8080-1G16-LF.

Description
No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Te Connectivity - 32AC5981 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Te Connectivity
32AC5981
No. Of Contacts Te Connectivity 32AC5981
No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC5981
Product Name No. Of Contacts Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details