TE Connectivity No. Of Contacts Amp - Te Connectivity 8080-1G14.

Description
No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin over Copper Plated Contacts RoHS Compliant: No
Description
No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin over Copper Plated Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC3430 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC3430
No. Of Contacts Amp - Te Connectivity 24AC3430
No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin over Copper Plated Contacts RoHS Compliant: No

No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:Augat Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin over Copper Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3430
Product Name No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details