TE Connectivity IC Sockets 8080-1G1

Description
4 (Round) Pos Transistor, TO-3 Socket Tin-Lead Through Hole
Request a Quote Datasheet
Description
4 (Round) Pos Transistor, TO-3 Socket Tin-Lead Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A109130-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A109130-ND
IC Sockets A109130-ND
4 (Round) Pos Transistor, TO-3 Socket Tin-Lead Through Hole

4 (Round) Pos Transistor, TO-3 Socket Tin-Lead Through Hole

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 65F1870 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
65F1870
Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 65F1870
TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:5.46mm; Product Range:8080-1G Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: No

TRANSISTOR SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:5.46mm; Product Range:8080-1G Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: No

Supplier's Site Datasheet
Sockets for ICs, Transistors - 8080-1G1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8080-1G1
Sockets for ICs, Transistors 8080-1G1
CONN TRANSIST TO-3 4POS GOLD

CONN TRANSIST TO-3 4POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A109130-ND 8080-1G1 65F1870 8080-1G1
Product Name IC Sockets Transistor Socket, 3 Position, Through Hole; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A3207-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers