TE Connectivity IC Sockets 808-AG11D-LF

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
IC Sockets - A126550-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A126550-ND
IC Sockets A126550-ND
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 808-AG11D-LF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
808-AG11D-LF
Sockets for ICs, Transistors 808-AG11D-LF
CONN IC DIP SOCKET 8POS GOLD

CONN IC DIP SOCKET 8POS GOLD

Supplier's Site Datasheet
Dip Socket, 8Pos, 2.54Mm, 7.62Mm; No. Of Contacts Te Connectivity - 93K5249 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8Pos, 2.54Mm, 7.62Mm; No. Of Contacts Te Connectivity
93K5249
Dip Socket, 8Pos, 2.54Mm, 7.62Mm; No. Of Contacts Te Connectivity 93K5249
DIP SOCKET, 8POS, 2.54MM, 7.62MM; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 8POS, 2.54MM, 7.62MM; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 808-AG11D-LF A126550-ND 808-AG11D-LF 93K5249
Product Name IC Sockets Sockets for ICs, Transistors Dip Socket, 8Pos, 2.54Mm, 7.62Mm; No. Of Contacts Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details