TE Connectivity Splices 807903-000

Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ] Product Length : 16.5 MM  [.65 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ] Product Length : 16.5 MM  [.65 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 807903-000 - TE Connectivity
Berwyn, PA, United States
Splices
807903-000
Splices 807903-000
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ] Product Length : 16.5 MM  [.65 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Contact Features


  • Barrel Type : Closed

Dimensions


  • Compatible Insulation Diameter Range : 4.5 MM  [.175 INCH ]
  • Product Length : 16.5 MM  [.65 INCH ]

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 807903-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details