TE Connectivity Heat Shrink Boots 807707-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM , 20 MM , 22 MM , 26 MM , 24 MM , 28 MM  [1.02 INCH , .78 INCH , .86 INCH , .71 INCH , .94 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 15.7 - 35.3 MM  [.618 - 1.39 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM , 20 MM , 22 MM , 26 MM , 24 MM , 28 MM  [1.02 INCH , .78 INCH , .86 INCH , .71 INCH , .94 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 15.7 - 35.3 MM  [.618 - 1.39 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807707-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807707-000
Heat Shrink Boots 807707-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM , 20 MM , 22 MM , 26 MM , 24 MM , 28 MM  [1.02 INCH , .78 INCH , .86 INCH , .71 INCH , .94 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 15.7 - 35.3 MM  [.618 - 1.39 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 18 MM , 20 MM , 22 MM , 26 MM , 24 MM , 28 MM  [1.02 INCH , .78 INCH , .86 INCH , .71 INCH , .94 INCH , 1.1 INCH ]
  • Compatible Cable Diameter Range : 15.7 - 35.3 MM  [.618 - 1.39 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 807707-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
807707-000
shrink tube 807707-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 807707-000 807707-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 056795M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 002611-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 086567-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers