TE Connectivity Heat Shrink Boots 807683N001

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 MM , 20 MM , 26 MM , 28 MM , 18 MM , 24 MM  [.94 INCH , 1.02 INCH , .71 INCH , 1.1 INCH , .79 INCH , .87 INCH ] Wire/Cable Outside Diameter : 10 MM , 8 MM , 11 MM , 9 MM , 12 MM , 14 MM  [.35 INCH , .31 INCH , .55 INCH , .39 INCH , .47 INCH , .43 INCH ] Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 MM , 20 MM , 26 MM , 28 MM , 18 MM , 24 MM  [.94 INCH , 1.02 INCH , .71 INCH , 1.1 INCH , .79 INCH , .87 INCH ] Wire/Cable Outside Diameter : 10 MM , 8 MM , 11 MM , 9 MM , 12 MM , 14 MM  [.35 INCH , .31 INCH , .55 INCH , .39 INCH , .47 INCH , .43 INCH ] Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807683N001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807683N001
Heat Shrink Boots 807683N001
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 MM , 20 MM , 26 MM , 28 MM , 18 MM , 24 MM  [.94 INCH , 1.02 INCH , .71 INCH , 1.1 INCH , .79 INCH , .87 INCH ] Wire/Cable Outside Diameter : 10 MM , 8 MM , 11 MM , 9 MM , 12 MM , 14 MM  [.35 INCH , .31 INCH , .55 INCH , .39 INCH , .47 INCH , .43 INCH ] Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 22 MM , 20 MM , 26 MM , 28 MM , 18 MM , 24 MM  [.94 INCH , 1.02 INCH , .71 INCH , 1.1 INCH , .79 INCH , .87 INCH ]
  • Wire/Cable Outside Diameter : 10 MM , 8 MM , 11 MM , 9 MM , 12 MM , 14 MM  [.35 INCH , .31 INCH , .55 INCH , .39 INCH , .47 INCH , .43 INCH ]

Other


  • Adhesive Options : /42 Precoat
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now
shrink tube - 807683N001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
807683N001
shrink tube 807683N001
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 807683N001 807683N001
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0555822005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 085193P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details