TE Connectivity Heat Shrink Boots 807676-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 11 MM , 6 MM , 9 MM , 10 MM , 8 MM  [.35 INCH , .43 INCH , .39 INCH , .314 INCH , .27 INCH , .23 INCH ] Compatible Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 11 MM , 6 MM , 9 MM , 10 MM , 8 MM  [.35 INCH , .43 INCH , .39 INCH , .314 INCH , .27 INCH , .23 INCH ] Compatible Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807676-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807676-000
Heat Shrink Boots 807676-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 11 MM , 6 MM , 9 MM , 10 MM , 8 MM  [.35 INCH , .43 INCH , .39 INCH , .314 INCH , .27 INCH , .23 INCH ] Compatible Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 7 MM , 11 MM , 6 MM , 9 MM , 10 MM , 8 MM  [.35 INCH , .43 INCH , .39 INCH , .314 INCH , .27 INCH , .23 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 12.4 MM  [.22 - .488 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 807676-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
807676-000
shrink tube 807676-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 807676-000 807676-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 043161-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 059455-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 073371N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details