TE Connectivity Heat Shrink Boots 807653-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 10 MM , 14 MM , 12 MM , 9 MM , 11 MM  [.55 INCH , .43 INCH , .314 INCH , .39 INCH , .35 INCH , .47 INCH ] Compatible Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 10 MM , 14 MM , 12 MM , 9 MM , 11 MM  [.55 INCH , .43 INCH , .314 INCH , .39 INCH , .35 INCH , .47 INCH ] Compatible Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807653-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807653-000
Heat Shrink Boots 807653-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 10 MM , 14 MM , 12 MM , 9 MM , 11 MM  [.55 INCH , .43 INCH , .314 INCH , .39 INCH , .35 INCH , .47 INCH ] Compatible Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM , 10 MM , 14 MM , 12 MM , 9 MM , 11 MM  [.55 INCH , .43 INCH , .314 INCH , .39 INCH , .35 INCH , .47 INCH ]
  • Compatible Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 807653-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
807653-000
shrink tube 807653-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 807653-000 807653-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 035001-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Wraps - 067269-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 027099-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 082743-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details