TE Connectivity Heat Shrink Boots 807595-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 38 MM , 40 MM , 46 MM , 28 MM , 36 MM , 30 MM , 43 MM , 32 MM  [1.49 INCH , 1.1 INCH , 1.57 INCH , 1.33 INCH , 1.25 INCH , 1.41 INCH , 1.69 INCH , 1.18 INCH ] Compatible Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 38 MM , 40 MM , 46 MM , 28 MM , 36 MM , 30 MM , 43 MM , 32 MM  [1.49 INCH , 1.1 INCH , 1.57 INCH , 1.33 INCH , 1.25 INCH , 1.41 INCH , 1.69 INCH , 1.18 INCH ] Compatible Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807595-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807595-000
Heat Shrink Boots 807595-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 38 MM , 40 MM , 46 MM , 28 MM , 36 MM , 30 MM , 43 MM , 32 MM  [1.49 INCH , 1.1 INCH , 1.57 INCH , 1.33 INCH , 1.25 INCH , 1.41 INCH , 1.69 INCH , 1.18 INCH ] Compatible Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 34 MM , 38 MM , 40 MM , 46 MM , 28 MM , 36 MM , 30 MM , 43 MM , 32 MM  [1.49 INCH , 1.1 INCH , 1.57 INCH , 1.33 INCH , 1.25 INCH , 1.41 INCH , 1.69 INCH , 1.18 INCH ]
  • Compatible Cable Diameter Range : 25.4 - 57.2 MM  [1 - 2.252 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 807595-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
807595-000
shrink tube 807595-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 807595-000 807595-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 052095-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 011397-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 023173-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 013130-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details