TE Connectivity Heat Shrink Boots 807553-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 8 MM , 9 MM , 10 MM , 14 MM  [.39 INCH , .55 INCH , .47 INCH , .314 INCH , .35 INCH , .43 INCH ] Compatible Cable Diameter Range : 7.4 - 16 MM  [7.4 - 17 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 8 MM , 9 MM , 10 MM , 14 MM  [.39 INCH , .55 INCH , .47 INCH , .314 INCH , .35 INCH , .43 INCH ] Compatible Cable Diameter Range : 7.4 - 16 MM  [7.4 - 17 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807553-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807553-000
Heat Shrink Boots 807553-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 12 MM , 8 MM , 9 MM , 10 MM , 14 MM  [.39 INCH , .55 INCH , .47 INCH , .314 INCH , .35 INCH , .43 INCH ] Compatible Cable Diameter Range : 7.4 - 16 MM  [7.4 - 17 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 11 MM , 12 MM , 8 MM , 9 MM , 10 MM , 14 MM  [.39 INCH , .55 INCH , .47 INCH , .314 INCH , .35 INCH , .43 INCH ]
  • Compatible Cable Diameter Range : 7.4 - 16 MM  [7.4 - 17 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 807553-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
807553-000
shrink tube 807553-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 807553-000 807553-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 012760-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0003294003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 009218-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details