TE Connectivity Heat Shrink Boots 807197N001

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM  [.315 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 220 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM  [.315 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 220 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 807197N001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
807197N001
Heat Shrink Boots 807197N001
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 8 MM  [.315 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 220 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM  [.315 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 220

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 807197N001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
807197N001
shrink tube 807197N001
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 807197N001 807197N001
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 029273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 084655-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 093867-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details